EN
  • EN
  • DE

CBTL02043ABQ,115

Part No CBTL02043ABQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 PCI 20DHVQFN / PCI Express Switch Mux/Demux 2-CH 20-Pin DHVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications DisplayPort, PCIe, USB
Number of Channels 2
On-State Resistance (Maximum) 6 Ohm (Typ)
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 10GHz
Features Bi-Directional, SATA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 771244-CBTL02043ABQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name CBTL02043A
Introduction Date March 05, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CBTL02043ABQ,115 CAD Model

Description

The CBTL02043ABQ,115 is a high-performance signal switching IC manufactured by NXP Semiconductors, a leader in the electronics industry. This product is designed to facilitate the multiplexing and demultiplexing of high-speed signals, making it an essential component in modern digital communication systems.

With its advanced technology, the CBTL02043ABQ,115 provides four differential channels, capable of bidirectional operation. It operates within a wide frequency range, ensuring compatibility with various high-speed protocols such as PCI Express, SATA, and USB. This versatility makes it an ideal choice for applications in consumer electronics, computing, and telecommunications.

Key Features:

  • High Bandwidth: The device supports high-speed data transfer, allowing for efficient and reliable communication between components.
  • Low On-State Resistance: The low resistance during operation minimizes signal attenuation, ensuring signal integrity is maintained throughout the system.
  • Wide Operating Temperature Range: This IC is robust and can operate effectively across a broad temperature range, suitable for various environments.
  • Power Efficiency: It is designed for low power consumption, which helps to reduce the overall power requirements of the system it is integrated into.
  • Compact Package: The CBTL02043ABQ,115 comes in a small, space-saving package, making it easy to integrate into space-constrained designs.

Applications:

  • High-speed data servers
  • Networking equipment
  • Data storage systems
  • Consumer electronics
  • Desktop and laptop computers

The CBTL02043ABQ,115 is supplied in a DHVQFN20 package, which is designed for surface-mount technology (SMT). The compact size and leadless design help to save PCB space and support the trend towards smaller and more efficient electronic devices. With its combination of performance, efficiency, and versatility, the CBTL02043ABQ,115 by NXP Semiconductors is a top choice for designers looking to enhance the capabilities of their high-speed digital interfaces.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess