EN
  • EN
  • DE

TPA6021A4N

Part No TPA6021A4N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm
Supply Voltage - Operating 4 V to 5.5 V
Features Differential Inputs, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 033488-TPA6021A4N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6021A4N CAD Model

Description

Introducing the TPA6021A4N Audio Amplifier by Texas Instruments

The TPA6021A4N is a state-of-the-art audio amplifier designed and manufactured by the renowned company Texas Instruments (TI). This device is part of TI's extensive audio IC portfolio and is specially crafted to deliver high-quality sound amplification with minimal power consumption.

Key Features

  • Output Power: The TPA6021A4N offers an impressive output power of 2 Watts per channel at a 5V supply, which is ideal for a wide range of audio applications.
  • Efficiency: It operates with high efficiency, which not only conserves energy but also reduces the heat generated during operation, extending the life of the product.
  • Audio Quality: With advanced noise reduction circuitry, the TPA6021A4N ensures a high Signal-to-Noise Ratio (SNR), providing crisp and clear audio output that meets the expectations of audiophiles and casual listeners alike.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier against potential damage caused by overheating or wiring faults, ensuring reliability and peace of mind.

Applications

The versatility of the TPA6021A4N makes it an excellent choice for a variety of applications, including:

  • Portable and desktop audio systems
  • Television soundbars
  • Multimedia speakers
  • Home theater systems

Technical Specifications

The TPA6021A4N is equipped with a range of technical specifications that make it a robust solution for audio amplification needs:

  • Supply Voltage: 3 V to 5.5 V
  • Amplifier Class: Class-AB
  • Package: PowerPAD™ 20-Pin HTSSOP
  • Load Impedance: Compatible with speakers of 4 Ω and higher

Design and Integration

The TPA6021A4N comes in a compact package, making it easy to integrate into various designs without taking up significant board space. Its pin compatibility with other devices in the same family allows for flexible design revisions and updates without major changes to the PCB layout.

With its combination of power, efficiency, and high-quality audio output, the TPA6021A4N from Texas Instruments is an exceptional choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6229 $52.9465
200+ $0.5111 $102.2200
305+ $0.4952 $151.0360
420+ $0.4792 $201.2640
540+ $0.4632 $250.1280
725+ $0.4153 $301.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,255 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess