EN
  • EN
  • DE

BZX84-B30/DG

Part No BZX84-B30/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1025+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713874-BZX84-B30/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-B30/DG CAD Model

Description

The BZX84-B30/DG is a high-performance voltage regulator Zener diode from NXP Semiconductors, renowned for its precision and reliability. This Zener diode is designed to provide a regulated voltage of 30V, making it an ideal component for voltage stabilization applications in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: The BZX84-B30/DG offers a nominal Zener voltage of 30V, which is maintained with high accuracy and stability, ensuring consistent performance across different units.
  • Power Dissipation: Capable of dissipating up to 250mW of power, this Zener diode is suitable for handling moderate power levels in compact circuit designs.
  • Package: Encased in a small SOT-23 surface-mount package, the BZX84-B30/DG is optimized for high-density PCB layouts, allowing for efficient use of board space without compromising performance.
  • Temperature Range: This component operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.
  • Low Leakage Current: The BZX84-B30/DG exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit in which it is used.
  • Tolerance: The Zener voltage tolerance is specified with tight precision, contributing to the component's accuracy in voltage regulation applications.

Applications

The BZX84-B30/DG is versatile and can be used in numerous applications. It is commonly employed in:

  • Power supply circuits
  • Voltage reference modules
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84-B30/DG is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards for performance and durability.

Environmental Compliance

The BZX84-B30/DG is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess