EN
  • EN
  • DE

74LVT16500ADGG

Part No 74LVT16500ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V 18-bit universal bus transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133168-74LVT16500ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16500ADGG CAD Model

Description

Product Overview: 74LVT16500ADGG

The 74LVT16500ADGG is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors. This integrated circuit is part of the LVT family and is tailored for use in 3.3V systems. It features a universal bus transceiver with 18-bit dual-directional interface, making it suitable for a wide range of applications that require high-speed data transfer and bidirectional communication.

This versatile component is housed in a slim SSOP48 (Shrink Small Outline Package) with a body width of 7.5mm, providing a compact solution for space-constrained applications. The 74LVT16500ADGG boasts a robust design that ensures signal integrity and reduces power consumption, making it an ideal choice for energy-efficient designs.

Key Features

  • Compatibility: The device is compatible with both 5V and 3.3V input levels, allowing it to interface with TTL (Transistor-Transistor Logic) levels while operating at a lower voltage to save power.
  • High-Speed Performance: With its fast propagation delay and output transition times, the 74LVT16500ADGG is capable of handling high-speed signals, making it suitable for computing, networking, and telecommunications.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the PCB design and saving board space.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing glitches on the bus during hot-swapping.
  • Power-Off High-Impedance State: When the device is powered off, it enters a high-impedance state, ensuring no loading on the bus lines.

Applications

The 74LVT16500ADGG is versatile enough to be utilized in a variety of applications, including:

  • Data communication and networking equipment
  • High-speed data transfer systems
  • Computers and computer peripherals
  • Telecommunications systems
  • Industrial control and automation

Overall, the 74LVT16500ADGG from NXP Semiconductors is a reliable and efficient solution for designers looking to optimize their high-speed digital interfaces while maintaining compatibility with existing 5V systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,573 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess