EN
  • EN
  • DE

TNETV2665FIBZDUA6

Part No TNETV2665FIBZDUA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TNETV2665FIBZDUA6 / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797706-TNETV2665FIBZDUA6
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2665
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIBZDUA6 CAD Model

Description

The TNETV2665FIBZDUA6 is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is specifically designed to cater to advanced networking and communication systems, providing a robust solution for handling complex data processing tasks with high efficiency.

The TNETV2665FIBZDUA6 is part of Texas Instruments' portfolio of network processors that are capable of delivering high-performance processing capabilities for a wide range of applications. This includes but is not limited to, residential gateways, Voice over Internet Protocol (VoIP) systems, and integrated access devices (IADs).

With its powerful architecture, the TNETV2665FIBZDUA6 enables system designers to build highly scalable and reliable networking equipment. It offers a multitude of features that are essential for modern communication requirements, such as high-speed data transmission, enhanced security protocols, and support for multiple networking standards.

Among its key attributes, the TNETV2665FIBZDUA6 boasts a sophisticated processing core that can handle intense computational tasks with ease. This ensures that data flows smoothly through networks, even under heavy traffic conditions. Additionally, the IC integrates several peripherals and interfaces that provide flexibility in system design, allowing for seamless integration into existing and new product lines.

Texas Instruments has a reputation for producing reliable and long-lasting components, and the TNETV2665FIBZDUA6 is no exception. It is designed to meet stringent industry standards, ensuring longevity and consistent performance in the field. Moreover, the company offers comprehensive technical support for their products, which includes detailed documentation, reference designs, and customer support services.

In summary, the TNETV2665FIBZDUA6 is an excellent choice for developers and manufacturers looking to incorporate a robust network processor into their products. With its advanced features, high performance, and the backing of Texas Instruments' quality and support, it stands out as a leading solution in the networking and communications market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess