EN
  • EN
  • DE

BZB84-B3V3

Part No BZB84-B3V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156899-BZB84-B3V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZB84-B3V3 CAD Model

Description

Introducing the BZB84-B3V3 Zener Diode from NXP Semiconductors

The BZB84-B3V3 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for voltage regulation and offers excellent stability and reliability in a variety of applications. The BZB84-B3V3 is particularly suitable for providing a reference voltage in numerous electronic circuits, ensuring consistent performance and protection against voltage spikes.

Key Features

  • Nominal Zener Voltage: The BZB84-B3V3 has a nominal Zener voltage of 3.3V, making it ideal for 3.3V regulated power supply applications.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a substantial amount of energy, ensuring durability and a long operational life.
  • Package: Encapsulated in a small SOT-23 surface-mounted package, the BZB84-B3V3 is designed for compact circuit designs and can be easily integrated into high-density PCB layouts.
  • Dual Diode Configuration: The device features a dual common-anode Zener diode configuration, which allows for flexibility in circuit design and saves space on the PCB.
  • Wide Operating Temperature Range: It can operate within a temperature range of -55°C to +150°C, accommodating various environmental conditions without compromising performance.

Applications

The BZB84-B3V3 is versatile and can be used in a wide array of electronic devices. Its primary applications include:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference voltage sources in analog-to-digital converters (ADCs)
  • Energy management systems
  • Consumer electronics such as smartphones, tablets, and laptops

With its robust design and precise voltage regulation capabilities, the BZB84-B3V3 from NXP Semiconductors is an excellent choice for designers seeking a reliable Zener diode for their electronic projects. Its small footprint, high power dissipation, and operational stability make it a go-to component for a wide range of circuit applications where space is at a premium and performance is non-negotiable.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess