EN
  • EN
  • DE

CA3240AE1

Part No CA3240AE1
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158761-CA3240AE1
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3240AE1 CAD Model

Description

The CA3240AE1 is a BiMOS operational amplifier from Intersil Corporation, combining the advantages of both CMOS and bipolar transistors on a single monolithic chip. This op-amp offers a unique blend of high input impedance, low input bias current, and high slew rate, making it suitable for a variety of analog applications. The BiMOS construction allows for performance characteristics unattainable with purely bipolar or CMOS designs.

Applications

  • Instrumentation amplifiers requiring high input impedance.
  • Sample-and-hold circuits benefit from the low input bias current.
  • Comparators due to the high slew rate.
  • Active filters.
  • Oscillators.
  • Voltage followers.

Features

  • High Input Impedance: Typically 1.5 TΩ, minimizing loading effects on the signal source.
  • Low Input Bias Current: Typically 10 pA, reducing errors in sensitive circuits.
  • High Slew Rate: Typically 9 V/µs, enabling fast response times.
  • Wide Common-Mode Input Voltage Range: Extends to the negative supply rail, accommodating a wider range of input signals.
  • Single or Dual Supply Operation: Operates from a single supply voltage of 4V to 36V or dual supplies of ±2V to ±18V.
  • Internal Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • Improved Accuracy: High input impedance and low input bias current minimize signal loading and errors.
  • Faster Response: High slew rate ensures rapid response to changes in input signals.
  • Simplified Design: Internal compensation reduces the number of external components required.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Cost-Effective Solution: Combines high performance with reasonable cost.

Additional Details

The CA3240AE1 is typically available in an 8-lead DIP package. Key specifications include an open-loop voltage gain of typically 100 dB, and a common-mode rejection ratio (CMRR) of typically 85 dB. The operating temperature range is generally specified from -40°C to +85°C. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application information. As this part is listed as END-OF-LIFE, consider carefully if its use is appropriate for new designs.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess