EN
  • EN
  • DE

SS-430

Part No SS-430
Manufacturer Kemet
Catalog Motion Sensors - Optical
Description PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr KEMET
Series SS
Package Bulk
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 3.5V ~ 5.5V
Package / Case Module
Temperature Range - Operating -20°C ~ 60°C
Other Names USES4300000000,399-20620
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.50.4060
Win Source Part Number 1235044-SS-430
Ultra Librarian 3D Model Ultra Librarian SS-430 CAD Model

Description

The SS-430 is a motion sensor manufactured by KEMET.

  • Device Type: PIR (Passive Infrared) sensor
  • Output Type: Digital
  • Use: Optical motion sensors
  • Voltage Supply: 3.5V to 5.5V
  • Temperature Range: -20°C to 60°C
  • Package: Module case
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE BLK
Need more? Email Us
Panasonic
SENSOR PIR 170UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 232" (5.9m) 19.4' Wide Area Lens, White Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD 5V BK PCB
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess