EN
  • EN
  • DE

BTA08-600

Part No BTA08-600
Manufacturer Apollo Electron Co., Ltd.
Catalog END - OF - LIFE
Description Standard Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Apollo Electron Co., Ltd.
Win Source Part Number 1155187-BTA08-600
Manufacturer Homepage www.aelectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600 CAD Model

Description

The BTA08-600 is a TRIAC (Triode for Alternating Current) manufactured by Apollo Electron Co., Ltd. It is designed for AC switching and phase control applications. This TRIAC is suitable for controlling resistive and inductive loads in various electronic circuits. The '600' in the part number indicates a voltage rating of 600V.

Applications

  • Light Dimmers: Used in light dimmers to control the intensity of incandescent and halogen lamps.
  • Motor Speed Control: Employed in motor speed controllers for small AC motors, such as those found in fans and appliances.
  • Solid-State Relays (SSR): Integrated into SSRs for switching AC loads without mechanical contacts.
  • Heater Control: Utilized in heater controllers to regulate the temperature of resistive heating elements.
  • AC Power Switching: General-purpose AC power switching in various electronic devices.

Features

  • Bidirectional Switching: Switches AC current in both directions, making it suitable for AC applications.
  • High Blocking Voltage: Withstands high voltage levels in the off-state, ensuring safe operation in AC circuits.
  • Low On-State Voltage: Exhibits a low voltage drop when conducting, minimizing power dissipation.
  • High Surge Current Capability: Can handle high surge currents, protecting the device from damage during load switching.
  • Gate Triggering: Triggered by a small current pulse applied to the gate terminal.
  • Isolated and Non-Isolated Packages: Available in both isolated and non-isolated packages, providing design flexibility.

Benefits

  • Efficient AC Switching: Provides reliable and efficient switching of AC loads.
  • Precise Phase Control: Allows for precise control of AC power delivered to the load.
  • Compact Design: Available in small packages for space-saving designs.
  • Long Lifespan: Offers a long lifespan compared to mechanical relays.

Additional Details

The BTA08-600 is typically available in TO-220 and other standard packages. Designers should consult the datasheet for detailed electrical characteristics, such as holding current, latching current, and gate trigger voltage. Proper heat sinking is often required to dissipate heat generated during operation. The BTA08-600 is commonly used in applications where precise control of AC power is needed, such as lighting, motor speed, and temperature control systems. Due to being categorized as end-of-life, it's advisable to check for availability and consider alternative TRIACs for new designs.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess