EN
  • EN
  • DE

CD4021B

Part No CD4021B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS 8-Stage Static Shift Registers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159600-CD4021B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4021B CAD Model

Description

Product Overview: CD4021B Shift Register

The CD4021B from Texas Instruments is a CMOS 8-stage static shift register with serial input and parallel output. The device features a high-density, 8-bit storage register that allows for serial-to-parallel data conversion. The CD4021B is widely used in various applications, ranging from remote control decoders, data acquisition systems, and analog-to-digital converters to various other forms of signal processing tasks.

Key Features:

  • High-Voltage Types (20V Rating): The CD4021B can handle up to 20V, making it suitable for various high-voltage applications.
  • 8-Bit Serial-In, Parallel-Out Shift: This allows for easy conversion of serial data to parallel output, which is useful in interfacing with microprocessors and digital systems.
  • Medium-Speed Operation: It operates at 5MHz (typ.) at VDD - VSS = 10V, which is adequate for a multitude of applications without the need for high-speed performance.
  • Low Power Consumption: With a 10uA (max.) at 5V, the CD4021B is an energy-efficient solution for battery-operated and power-sensitive devices.
  • Wide Operating Temperature Range: The device can operate between -55°C to 125°C, ensuring reliability across various environmental conditions.

Applications:

The versatile nature of the CD4021B shift register makes it ideal for a wide range of applications. It is commonly used in:

  • Serial-to-parallel data conversion
  • Remote control decoders
  • Data acquisition systems
  • Analog-to-digital converters
  • Signal processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the CD4021B is no exception. It is designed and manufactured to meet the highest standards of reliability and performance, making it a trusted choice for engineers and designers across various industries.

Ordering Information:

To place an order or to obtain more information about the CD4021B, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the latest datasheets for detailed specifications and application notes to make the most of this versatile device.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess