The TCA9535MRGER is a robust, versatile integrated circuit (IC) developed by Texas Instruments (TI), designed to enhance the functionality of general-purpose input/output (GPIO) expansions in a wide array of electronic applications. This IC is particularly well-suited for scenarios where additional I/Os are necessary, and it operates under the I²C bus communication protocol, ensuring seamless integration with most microcontroller units (MCUs).
Key Features
- Interface: I²C bus, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) operation.
- Voltage Range: Accommodates a wide V<sub>CC range of 1.65V to 5.5V, making it suitable for various logic levels and power requirements.
- Ports: Provides 16-bit bi-directional I/O ports with configurable polarity.
- Interrupt Output: An interrupt output flags changes on the input ports, enhancing system responsiveness and efficiency.
- Power Consumption: Features a low standby current, contributing to energy-efficient designs.
- Package: Available in a compact VQFN-24 package, allowing for minimal footprint in PCB design.
Applications
The TCA9535MRGER is highly adaptable and is commonly utilized in a diverse set of electronic systems, including:
- Server platforms
- Personal electronics
- Industrial controls
- Home automation systems
- Automotive modules
Reliability and Support
As with all Texas Instruments components, the TCA9535MRGER is manufactured to high standards, ensuring reliability and performance for critical applications. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to assist designers in integrating this IC into their projects.
Overall, the TCA9535MRGER from Texas Instruments is a powerful solution for system designers looking to expand the I/O capabilities of their projects with minimal complexity and maximum efficiency.