EN
  • EN
  • DE

BUZ11

Part No BUZ11
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156432-BUZ11
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian BUZ11 CAD Model

Description

STMicroelectronics BUZ11 Power MOSFET

The BUZ11 is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of the N-channel MOSFET family, which is renowned for its efficiency in handling high currents and voltages with minimal power loss.

The BUZ11 is encapsulated in a TO-220 package, which is widely recognized for its robustness and excellent thermal performance. This makes the BUZ11 suitable for a variety of applications, including but not limited to, switch-mode power supplies, motor controls, and high-efficiency converters.

Key Features of the BUZ11 MOSFET:

  • Voltage and Current Ratings: The BUZ11 is capable of withstanding drain-source voltages up to 50V, and it can handle continuous drain currents up to 30A, making it a versatile choice for a range of high-power applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of typically 40 mΩ, this MOSFET ensures low conduction losses, which is critical for maintaining efficiency in power circuits.
  • Dynamic dv/dt Rating: The device features a ruggedized design that can sustain high dv/dt rates, which is essential for applications subjected to fast voltage transients.
  • Fast Switching: The BUZ11 offers fast switching speeds, which helps in reducing switching losses and improving the overall performance of power electronic systems.
  • Gate Charge: It has an optimized gate charge that enables the MOSFET to switch on and off efficiently, further contributing to the energy-saving capabilities of the device.
  • Thermal Characteristics: The TO-220 package provides excellent thermal characteristics, allowing the BUZ11 to operate reliably over a wide temperature range.

The BUZ11 MOSFET is not only a testament to STMicroelectronics' commitment to high-quality components but also a reliable and cost-effective solution for designers looking to improve the performance of their power management systems. With its combination of high current capability, low on-resistance, and fast switching, the BUZ11 is an excellent choice for a wide array of power applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics, which offers comprehensive technical information to ensure proper integration into their designs.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3950 $116.5250
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
810+ $0.3581 $290.0610
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess