EN
  • EN
  • DE

M4T28-BR12SH1

Part No M4T28-BR12SH1
Manufacturer STMicroelectronics
Catalog Clock/Timing - IC Batteries
Description Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Type Battery and Crystal
Battery Chemistry Lithium
Capacity 48mAh
Voltage Rating 2.8V
Frequency 32.768kHz
Load Capacitance 12.5pF
Temperature Range - Operating 0°C to 70°C (TA)
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 087539-M4T28-BR12SH1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M4T28-BR12SH
Introduction Date November 26, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M4T28-BR12SH1 CAD Model

Description

STMicroelectronics M4T28-BR12SH1 SNAPHAT® Battery & Crystal

The M4T28-BR12SH1 is a detachable lithium power source in a SNAPHAT® package that combines a highly accurate quartz crystal and a long-life lithium battery. This innovative product from STMicroelectronics is designed to be mounted directly on top of a SNAPHAT® SOIC, providing a compact, integrated solution for real-time clock (RTC) and memory backup applications.

Key Features

  • Integrated Package: The SNAPHAT® top contains both the battery and crystal, providing a complete solution for maintaining accurate timekeeping and data retention in the event of a primary power failure.
  • Long Battery Life: The lithium battery has a typical life of over 10 years, ensuring reliable backup power over an extended period.
  • High-Precision Crystal: The built-in 32.768 kHz quartz crystal offers high precision and stability, which is essential for real-time clock applications.
  • Easy to Replace: The unique SNAPHAT® design allows for easy removal and replacement of the power source without having to desolder the base from the PCB.
  • Leak-Proof Construction: The battery and crystal are encapsulated in a hermetically sealed package, preventing potential leakage and ensuring the integrity of the backup power supply.
  • Compatibility: The M4T28-BR12SH1 is designed to mate with STMicroelectronics' SOIC package, making it suitable for a wide range of microcontroller and memory applications.

Applications

The M4T28-BR12SH1 is ideal for use in systems that require reliable timekeeping and data retention during power loss. Typical applications include:

  • Embedded systems
  • Utility meters
  • Security systems
  • Industrial controllers
  • Medical devices
  • Automotive electronics

With its combination of a maintenance-free battery and precision crystal, the M4T28-BR12SH1 is an excellent choice for designers looking to enhance the reliability and longevity of their systems. This product underscores STMicroelectronics' commitment to innovative solutions that meet the demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC SNAPHAT W/BATT AND CRYSTAL
Need more? Email Us
STMicroelectronics
SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $46.9218
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $14.5523
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,405 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess