EN
  • EN
  • DE

BSC9131NSN1KHKB

Part No BSC9131NSN1KHKB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 520FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
Manufacturer NXP
Series QorIQ Qonverge BSC
Package Bulk
Part Status Obsolete
Core Processor PowerPC e500
Speed 800MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 520-FBGA, FCBGA
Case / Package 520-FCBGA (21x21)
Family Name BSC91
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864686-BSC9131NSN1KHKB
Ultra Librarian 3D Model Ultra Librarian BSC9131NSN1KHKB CAD Model

Description

Introducing the BSC9131NSN1KHKB from NXP

The BSC9131NSN1KHKB is a powerful and versatile product from NXP Semiconductors, designed to cater to the demanding needs of modern wireless communication systems. This highly integrated device is part of NXP's QorIQ Qonverge series, which combines multiple core technologies into a single, efficient package, offering a comprehensive solution for small cell base station applications.

Key Features

  • Advanced Processing Capabilities: At the heart of the BSC9131NSN1KHKB lies a dual-core configuration, consisting of a Power Architecture core and a StarCore DSP. This combination provides the computational horsepower necessary for complex signal processing tasks, while maintaining power efficiency, which is critical for small cell deployments.
  • Integrated Connectivity: The device boasts an array of connectivity options, including Ethernet, PCIe, and USB interfaces, allowing for flexible integration with a variety of network architectures and peripheral devices.
  • Enhanced Security: Security is a paramount concern in modern communication systems, and the BSC9131NSN1KHKB addresses this with advanced encryption and secure boot features. This ensures the integrity and confidentiality of sensitive data traversing the network.
  • Energy Efficiency: NXP's focus on power efficiency is evident in the BSC9131NSN1KHKB's design, which is optimized for low-power operation without sacrificing performance, making it ideal for energy-conscious applications.
  • Scalability: The scalability offered by the BSC9131NSN1KHKB allows system designers to use the same platform for different product tiers, simplifying development and reducing time-to-market for a wide range of small cell solutions.

Applications

The BSC9131NSN1KHKB is tailored for small cell base station applications in both residential and enterprise environments. Its robust feature set enables it to support a variety of wireless standards, including LTE, WCDMA, and WiMAX. Additionally, it is well-suited for use in femtocell, picocell, and microcell deployments, where its compact size and efficiency are highly beneficial.

With its combination of processing power, connectivity, and security features, the BSC9131NSN1KHKB from NXP stands out as a top-tier solution for developers looking to push the boundaries of wireless communication technology. Its adaptability and efficiency make it a smart choice for building the next generation of small cell base stations.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess