EN
  • EN
  • DE

SN65LV1021DBG4

Part No SN65LV1021DBG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP / 400Mbps Serializer 10 Input 1 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Serializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number SN65L
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260967-SN65LV1021DBG4
Ultra Librarian 3D Model Ultra Librarian SN65LV1021DBG4 CAD Model

Description

Product Overview: SN65LV1021DBG4

The SN65LV1021DBG4 is a high-performance serializer from Texas Instruments, designed to facilitate the transmission of parallel data through a serial link. It is a crucial component in applications where data integrity and speed are paramount, such as telecommunications, data acquisition systems, and high-speed networking. The device is engineered to provide a reliable and efficient means of converting a 10-bit wide parallel bus into a single serial data stream, which significantly simplifies the design of interconnection systems by reducing the number of traces required for data transmission.

Key Features

  • High-Speed Operation: The SN65LV1021DBG4 operates at a clock rate of up to 66 MHz, enabling high-speed data transfers that are essential for modern digital communication systems.
  • Low-Voltage Differential Signaling (LVDS): This technology minimizes power consumption while transmitting data at high speeds over a differential pair, reducing electromagnetic interference and crosstalk.
  • Robust Error Detection: The device includes a parity bit for error checking, enhancing data integrity during transmission.
  • Wide Operating Temperature Range: With a temperature range from -40°C to +85°C, the SN65LV1021DBG4 is suitable for use in a variety of environments and applications.

Applications

The serializer is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Video signal processing
  • Industrial control systems

Technical Specifications

  • Supply Voltage: 3.3V ±0.3V
  • Interface: Parallel to Serial
  • Number of Inputs/Outputs: 10-bit parallel / Single serial output
  • Package: 28-SSOP (0.209", 5.30mm Width)
  • Data Rate: Up to 660 Mbps
  • Footprint: Small form factor suitable for compact PCB designs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LV1021DBG4 is no exception. It is manufactured to the highest standards to ensure performance and reliability. The device is also RoHS compliant, meeting environmental standards for hazardous substance regulations.

For designers and engineers looking for a high-speed data serialization solution, the SN65LV1021DBG4 from Texas Instruments offers a blend of performance, power efficiency, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess