EN
  • EN
  • DE

BGU8103X

Part No BGU8103X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GALIL 1.559-1.61GHZ 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
Manufacturer NXP
Series BGU8103
Package Reel - TR
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON (1.1x0.7)
Family Name BGU8103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-13614-6, BGU8103X-ND, 568-13614-1, 568-13614-2, 934069005115
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864233-BGU8103X
Ultra Librarian 3D Model Ultra Librarian BGU8103X CAD Model

Description

The BGU8103X from NXP Semiconductors is a state-of-the-art Low Noise Amplifier (LNA) that is designed to deliver exceptional performance across a wide range of applications. It is particularly well-suited for high-frequency applications such as satellite communications, wireless infrastructure, and other RF systems that require low noise figures and high linearity.

Key Features

  • Frequency Range: The BGU8103X operates over a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: With its low noise figure, the BGU8103X ensures clear signal amplification, which is critical for high-quality communication systems.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal integrity and reducing distortion.
  • Adjustable Current: The BGU8103X allows for adjustable current, enabling optimization for specific performance requirements.
  • ESD Protection: The LNA is equipped with built-in Electrostatic Discharge (ESD) protection, enhancing its robustness and reliability in challenging environments.

Applications

The BGU8103X is ideal for a variety of applications where low noise amplification is necessary. Some of the typical applications include:

  • Global Navigation Satellite Systems (GNSS) receivers
  • Wireless LAN and Bluetooth systems
  • Infrastructure for mobile communications
  • Coherent Radio Astronomy
  • Professional Mobile Radio (PMR)

Technical Specifications

The BGU8103X boasts technical specifications that make it a top choice for designers looking for an LNA with superior performance. These specifications include a very low noise figure, high gain, and a wide supply voltage range. It is also designed for easy integration into existing systems, with a compact package that simplifies PCB layout.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU8103X is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Customers can rely on the BGU8103X for consistent performance and durability.

You May Also Be Interested in

Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9437 $51.9035
130+ $0.7744 $100.6720
200+ $0.7502 $150.0400
280+ $0.7260 $203.2800
360+ $0.7018 $252.6480
480+ $0.6292 $302.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess