EN
  • EN
  • DE

EUP3426JIR1

Part No EUP3426JIR1
Manufacturer Eutech Microelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+
Reference case QFN
Manufacturer Eutech Microelectronics
Manufacturer Homepage www.eutechmicro.com
Win Source Part Number 714211-EUP3426JIR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP3426JIR1 CAD Model

Description

The EUP3426JIR1 is a high-efficiency, synchronous step-down DC-DC converter manufactured by Eutech Microelectronics. It is designed to provide a stable and regulated voltage output from a higher voltage input. The device features a constant on-time (COT) control architecture for fast transient response and excellent load regulation. This allows it to efficiently power a variety of portable and embedded devices.

Applications

  • Powering core processors in smartphones and tablets.
  • Voltage regulation in portable media players.
  • Power supplies for solid-state drives (SSDs).
  • Point-of-load regulation in networking equipment.
  • Embedded systems requiring efficient power conversion.

Features

  • High efficiency up to 95%.
  • Constant on-time (COT) control architecture.
  • Adjustable output voltage.
  • Over-current protection (OCP).
  • Short-circuit protection (SCP).
  • Over-temperature protection (OTP).
  • Under-voltage lockout (UVLO).
  • Integrated synchronous rectifier.
  • Small form factor package.

Benefits

  • Extended battery life in portable devices due to high efficiency.
  • Stable and reliable power delivery to critical components.
  • Simplified design with integrated features and minimal external components.
  • Robust protection against fault conditions.
  • Reduced board space requirements due to the compact package.
  • Improved system performance with fast transient response.

Additional Details

The EUP3426JIR1 typically operates with an input voltage range from 2.5V to 5.5V, allowing it to be powered by a variety of battery sources or power adapters. The output voltage can be adjusted using external resistors, providing flexibility in design. The integrated synchronous rectifier eliminates the need for an external Schottky diode, further simplifying the design and improving efficiency. The device is available in a small QFN package, making it suitable for space-constrained applications. The switching frequency is typically in the MHz range, enabling the use of small external components. Refer to the manufacturer's datasheet for detailed specifications, including efficiency curves, thermal performance, and application circuit examples. Proper layout techniques are recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess