EN
  • EN
  • DE

BGU8823/AY

Part No BGU8823/AY
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description BGU8823
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Frequency 2.3GHz ~ 2.7GHz
P1dB 37.2dBm
Gain 19dB
Noise Figure 2.9dB
RF Type 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 57mA
Test Frequency 2.3GHz
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-HVLGA (5x5)
Standard Package 6,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 992106-BGU8823/AY
Ultra Librarian 3D Model Ultra Librarian BGU8823/AY CAD Model

Description

The BGU8823/AY is a high-performance, low-noise amplifier (LNA) designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is specifically engineered to enhance the signal quality and performance in a wide range of RF applications, making it an ideal choice for designers looking to improve system sensitivity and dynamic range.

Key Features

  • Frequency Range: The BGU8823/AY operates over a broad frequency range, making it versatile for use in various applications including satellite TV receivers, GPS systems, and wireless communication devices.
  • High Gain: With its high gain levels, this LNA can amplify weak signals without significant distortion, ensuring clear and reliable signal transmission.
  • Low Noise Figure: The device boasts an exceptionally low noise figure, which minimizes additional noise in the signal path, thereby improving the signal-to-noise ratio (SNR).
  • Power Efficiency: Designed for power-sensitive applications, the BGU8823/AY maintains excellent performance while consuming minimal power, contributing to longer battery life in portable devices.
  • Robustness: NXP's commitment to quality means that this LNA is built to withstand tough conditions and provide consistent performance over time.

Applications

The BGU8823/AY is suitable for a variety of RF applications. It is commonly used in:

  • Global Navigation Satellite Systems (GNSS) receivers
  • Cellular infrastructure such as base stations and repeaters
  • Professional mobile radio and land mobile radio
  • ISM (Industrial, Scientific, and Medical) band applications
  • Cable TV (CATV) systems and set-top boxes

Technical Specifications

The device is housed in a small 6-pin package, which allows for easy integration into various circuit designs without the need for significant board space. It is designed to operate over a wide temperature range, ensuring reliability in diverse environments.

Conclusion

The NXP BGU8823/AY LNA is a testament to NXP's dedication to delivering high-quality RF components. Its combination of low noise, high gain, and power efficiency makes it a compelling choice for engineers and designers seeking to enhance their RF systems' performance with a reliable, versatile, and robust amplifier solution.

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess