EN
  • EN
  • DE

LTC1258CMS8-3#TR

Part No LTC1258CMS8-3#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0604+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710918-LTC1258CMS8-3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-3#TR CAD Model

Description

Linear Technology LTC1258CMS8-3#TR Low Voltage Reference

The LTC1258CMS8-3#TR is a precision low voltage reference component from Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This product is particularly well-suited for battery-powered equipment, where maintaining a consistent voltage reference is crucial for performance, despite potential fluctuations in power supply levels.

Key Features:

  • Voltage Reference: The LTC1258CMS8-3#TR provides a fixed 3V output, which is ideal for 3V systems and can be used as a reference for ADCs, DACs, and other precision components requiring a stable voltage.
  • Low Power Consumption: With its low quiescent current, this voltage reference is optimized for portable and battery-powered devices, helping to extend battery life and reduce power usage.
  • High Accuracy: The device offers excellent accuracy and temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Small Footprint: Housed in an MSOP-8 package, the LTC1258CMS8-3#TR is designed for space-constrained applications, allowing for a compact PCB layout.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments and various industrial applications.

Applications:

The LTC1258CMS8-3#TR is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Automotive electronics

Product Specifications:

The LTC1258CMS8-3#TR is supplied in a tape and reel format, indicated by the '#TR' suffix, which facilitates automated assembly processes. As part of Linear Technology's commitment to quality, this voltage reference is manufactured to high standards, ensuring reliability and performance consistency.

In summary, the LTC1258CMS8-3#TR from Linear Technology is a robust, accurate, and low-power voltage reference, perfect for a wide array of applications where precision is paramount. Its small size, combined with its stable output and low power draw, make it an excellent choice for designers looking to optimize their power-sensitive systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess