Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 1GHz
P1dB 12.5dBm
Gain 8dB
Noise Figure 6dB
RF Type Cellular
Voltage - Supply 5.25V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 829560-MAR-4SM+
Ultra Librarian 3D Model Ultra Librarian MAR-4SM+ CAD Model

Description

The Mini-Circuits 829560-MAR-4SM+ is an RF amplifier designed for cellular applications.

  • Test Frequency: 1GHz
  • Frequency Range: 0Hz to 1GHz
  • Gain: 8dB
  • Noise Figure: 6dB
  • Package: 4-SMD, Gull Wing
  • Product Status: Active
  • Suitable for: RF and wireless systems

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,SURFACE MOUNT / RF Amplifier IC General Purpose 10MHz ~ 500MHz
Lowest to $432.3767
ECAD model for SMA81-2
NXP / Nexperia
BGU8821
Need more? Email Us
ECAD model for BGU8821/AY
Mini-Circuits
IC RF AMP LTE 10MHZ-12GHZ 8QFN
Lowest to $15.1761
ECAD model for LVA-123+
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
ECAD model for SKY66397-12
Analog Devices Inc.
IC AMP GP 7.5GHZ-26.5GHZ 24CSMT / RF Amplifier IC General Purpose 7.5GHz ~ 26.5GHz 24-CQFN (4x4)
Lowest to $98.7678
ECAD model for HMC962LC4
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
ECAD model for A3M34TL139T2
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $75.0030
ECAD model for MAAP-011140-DIE
NXP / Nexperia
BGU8822
Need more? Email Us
ECAD model for BGU8822/AY
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4780 $53.7360
28+ $3.6742 $102.8776
43+ $3.5594 $153.0542
59+ $3.4446 $203.2314
76+ $3.3298 $253.0648
101+ $2.9853 $301.5153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,569 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention