Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 10.6dBm
Gain 6.7dB
Noise Figure 6.5dB
RF Type Cellular, PCS
Voltage - Supply 3.2V ~ 4V
Current - Supply 40mA
Test Frequency 7GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823928-GALI-19+
Ultra Librarian 3D Model Ultra Librarian GALI-19+ CAD Model

Description

The 823928-GALI-19+ is a surface mount RF amplifier designed for cellular and PCS applications.

  • Test Frequency: 7GHz
  • Frequency Range: 0Hz to 7GHz
  • Gain: 6.7dB
  • Noise Figure: 6.5dB
  • Function: This amplifier provides amplification and signal conditioning for RF signals.
  • Package: TO-243AA (SOT-89)
  • Packaging: Tape and reel packaging
  • Manufacturer: Mini-Circuits
  • Product Line: Active product line

You May Also Be Interested in

A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82
MACOM Technology Solutions
AMPLIFIER,HI OUTPUT
Need more? Email Us
ECAD model for AMC-145-SMA
MACOM Technology Solutions
AMPLIFIER,0.9-1.4GHZ,GAN ONSIC,A
Need more? Email Us
ECAD model for MAPC-A1500-AB000
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
35W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2060035D
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0462 $52.6006
31+ $3.3200 $102.9200
47+ $3.2162 $151.1614
65+ $3.1125 $202.3125
84+ $3.0087 $252.7308
112+ $2.6975 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention