EN
  • EN
  • DE

JANS1N5811US

Part No JANS1N5811US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 3A B SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608709-JANS1N5811US
Ultra Librarian 3D Model Ultra Librarian JANS1N5811US CAD Model

Description

Introducing the JANS1N5811US from Microchip Technology

Microchip Technology presents the JANS1N5811US, a high-reliability Schottky barrier rectifier designed for aerospace and military applications. This component is engineered to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and durability in the most demanding environments.

Key Features

  • Voltage Rating: The JANS1N5811US offers a forward voltage drop that provides efficient power usage, making it suitable for high-frequency applications where minimizing energy loss is crucial.
  • Current Capacity: With a forward current capacity of up to 3 amps, this Schottky diode can handle significant power, making it ideal for power supply and regulation tasks.
  • Temperature Range: It operates within a wide temperature range, ensuring reliable performance in extreme conditions, which is essential for aerospace and military applications.
  • Hermetic Packaging: The device is hermetically sealed to protect against environmental factors such as moisture and dust, thereby providing enhanced reliability and longevity.

Applications

The JANS1N5811US is particularly well-suited for use in high-reliability applications where failure is not an option. These include:

  • Space systems and satellites where exposure to radiation and extreme temperatures is a common challenge.
  • Military hardware, including communication systems, avionics, and electronic warfare equipment, which require components that can withstand harsh conditions and provide consistent performance.
  • Power supply circuits in which efficiency and durability are critical.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANS1N5811US, which is manufactured in facilities that are certified to meet or exceed the highest industry standards for aerospace and military components. Each unit is subjected to rigorous testing to ensure it meets the JAN specifications for reliability and performance.

Whether you're designing a system for space exploration or upgrading military equipment, the JANS1N5811US offers the performance and reliability that you need. Trust Microchip Technology to provide the components that will keep your systems running, even under the toughest conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0694 $72.1388
4+ $29.5955 $118.3820
7+ $28.6706 $200.6942
9+ $27.7458 $249.7122
11+ $26.8209 $295.0299
15+ $24.0463 $360.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess