EN
  • EN
  • DE

24AA02UID-I/P

Part No 24AA02UID-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 8 x 2)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA02
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320812-24AA02UID-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA02UID-I/P CAD Model

Description

Microchip Technology's 24AA02UID-I/P EEPROM

The 24AA02UID-I/P is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for flexible data storage in a wide range of applications. This integrated circuit (IC) is particularly suitable for those applications that require a serial EEPROM with an embedded unique ID.

Featuring a standard I<sup>2C-compatible serial interface, the 24AA02UID-I/P allows for easy integration into existing designs and supports a bidirectional data transfer protocol. Its 256 x 8 (2 Kbit) memory size is organized in 8-byte pages, providing ample space for storing configuration settings, calibration data, or small application logs.

One of the unique features of the 24AA02UID-I/P is its pre-programmed, globally unique 48-bit serial number, which is stored in a read-only area. This unique ID can be used for network node identification, access control, or any application where a distinct serial number is needed to ensure the authenticity of the device or the data stored within.

The device operates across a voltage range of 1.7V to 5.5V, making it compatible with most low-power and standard logic level systems. Its low power consumption and wide operating temperature range from -40°C to +85°C make it an excellent choice for industrial and consumer applications that require a reliable non-volatile memory solution in challenging environments.

Encased in a PDIP (Plastic Dual In-line Package) format, the 24AA02UID-I/P is designed for through-hole mounting, which is ideal for prototyping and applications where manual assembly or adjustments may be necessary. The product's long-term data retention, coupled with a high endurance of one million write cycles, ensures the reliability and longevity of the data storage.

In summary, the Microchip Technology 24AA02UID-I/P EEPROM provides a compact, reliable, and cost-effective data storage solution with the added benefit of a unique identifier for enhanced security and device authentication purposes.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess