EN
  • EN
  • DE

BGU8821/AY

Part No BGU8821/AY
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description BGU8821
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Frequency 700MHz ~ 1GHz
P1dB 35.2dB
Gain 24.4dB
Noise Figure 1.7dB
RF Type 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 57mA
Test Frequency 700MHz ~ 850MHz
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-HVLGA (5x5)
Standard Package 6,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1049222-BGU8821/AY
Ultra Librarian 3D Model Ultra Librarian BGU8821/AY CAD Model

Description

The BGU8821/AY is a state-of-the-art, high-performance, low-noise amplifier (LNA) designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This LNA is specifically tailored for applications requiring a balance between low noise figure and high linearity, making it an ideal choice for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The BGU8821/AY operates effectively across a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With its exceptionally low noise figure, this LNA ensures superior signal amplification with minimal added noise, crucial for high-sensitivity receivers.
  • High Linearity: The device offers high linearity, which is essential for maintaining signal fidelity when amplifying complex modulated signals.
  • Power Efficiency: Designed for power-sensitive applications, the BGU8821/AY maintains energy efficiency without compromising performance.
  • Integration: Its compact form factor allows for easy integration into existing and new RF designs, saving space and reducing the need for additional external components.

Applications

The BGU8821/AY is ideal for a multitude of applications that require high-quality signal amplification. These include, but are not limited to, the following:

  • Global Positioning Systems (GPS)
  • Wireless Local Area Networks (WLAN)
  • Cellular communication systems including GSM, CDMA, WCDMA, LTE
  • Infrastructure for mobile communications
  • Satellite radio and terrestrial digital TV

Product Specifications

Parameter Value Manufacturer NXP Semiconductors Part Number BGU8821/AY Technology Low-Noise Amplifier Package Surface-Mount

For engineers and designers looking for an LNA that delivers high performance with reliable consistency, the BGU8821/AY from NXP Semiconductors is a premier choice. Its advanced features and broad application scope make it a valuable component in enhancing the performance and efficiency of RF systems.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess