EN
  • EN
  • DE

BGA7027,115

Part No BGA7027,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER SOT89 / RF Amp Single MMIC Amp 2.7GHz 5.7V 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 400MHz ~ 2.7GHz
P1dB 26dBm
Gain 11dB
Noise Figure 3.9dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 165mA
Test Frequency 2.14GHz
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 769998-BGA7027,115
Popularity Medium
Supply and Demand Status Limited
Family Name BGA7027
Introduction Date March 03, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGA7027,115 CAD Model

Description

The BGA7027,115 is a cutting-edge RF amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This amplifier is part of NXP's broad portfolio of RF products that cater to a wide range of applications, including wireless communication, defense, and aerospace systems.

Key Features

  • Frequency Range: The BGA7027,115 operates over a broad frequency range, making it versatile for various RF applications.
  • High Gain: It provides a high gain, ensuring strong signal amplification which is crucial for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Low Noise Figure: With a low noise figure, the BGA7027,115 minimizes additional noise in the signal chain, leading to clearer signal quality and improved overall system performance.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system which is particularly beneficial for battery-powered applications.
  • Robustness: NXP's commitment to quality means that the BGA7027,115 is built to be robust and reliable, capable of withstanding the rigors of demanding operational environments.

Applications

The BGA7027,115 is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Industrial, scientific, and medical (ISM) radio bands
  • Satellite communications
  • Radar systems
  • RFID readers

Quality and Support

NXP provides comprehensive technical support for the BGA7027,115, including detailed datasheets, application notes, and design resources. Customers can also expect reliable supply and expert customer service, ensuring that their product development and production schedules remain on track.

With its advanced features and dependable performance, the BGA7027,115 from NXP Semiconductors is an excellent choice for designers seeking a high-quality RF amplifier for their next project.

You May Also Be Interested in

Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess