EN
  • EN
  • DE

LT1129CS8-3.3#TR

Part No LT1129CS8-3.3#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828471-LT1129CS8-3.3#TR
Ultra Librarian 3D Model Ultra Librarian LT1129CS8-3.3#TR CAD Model

Description

The LT1129CS8-3.3#TR is a high-performance low dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This device is part of a family of regulators that offer significant improvements over older series reference designs, providing lower dropout voltage and better regulation characteristics.

Key Features

  • Output Voltage: 3.3V fixed output with an accuracy of ±2% over line, load, and temperature variations.
  • Output Current: Capable of supplying up to 700mA of output current, making it suitable for a wide range of applications.
  • Low Dropout Voltage: Features a low dropout voltage, typically 400mV at full load, which enhances efficiency and allows operation over a wider input voltage range.
  • Thermal Protection: Comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Low Quiescent Current: The quiescent current is low, which is ideal for battery-powered applications.
  • Stability: Stable with 10µF output capacitor and does not require the addition of ESR (Equivalent Series Resistance) as is common with other regulators.

Applications

The LT1129CS8-3.3#TR is versatile and can be used in various applications such as:

  • Portable electronics
  • Microprocessor supply
  • Power management for consumer products
  • Peripheral power supplies

Package and Quality

This voltage regulator comes in an 8-lead SOIC package, marked with the product number LT1129CS8-3.3#TR, ensuring a compact footprint suitable for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Conclusion

With its robust feature set, the LT1129CS8-3.3#TR from Linear Technology is an excellent choice for designers looking for a reliable and efficient voltage regulator. Its low dropout performance, coupled with a stable output and thermal protection, makes it a go-to component for a myriad of electronic devices requiring a consistent 3.3V supply.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5924 $52.9620
12+ $8.6912 $104.2944
18+ $8.4196 $151.5528
25+ $8.1480 $203.7000
32+ $7.8764 $252.0448
43+ $7.0616 $303.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess