EN
  • EN
  • DE

BGA2818,115

Part No BGA2818,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.2GHZ 6TSSOP  /  RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 0Hz ~ 2.2GHz
P1dB 4dBm
Gain 30dB
Noise Figure 3.3dB
RF Type General Purpose
Voltage - Supply 3V ~ 3.6V
Current - Supply 16.9mA
Test Frequency 2.15GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGA2818
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGA2818,115-ND,935294008115,568-12531-1,568-12531-2,568-12531-6
Standard Package 3,000
Win Source Part Number 960495-BGA2818,115
Ultra Librarian 3D Model Ultra Librarian BGA2818,115 CAD Model

Description

The BGA2818,115 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This amplifier is engineered to provide superior signal amplification with minimal added noise, making it an ideal choice for a variety of RF applications. Its small form factor and exceptional performance characteristics make it particularly suited for use in mobile and wireless communication systems.

Key Features

  • Frequency Range: The BGA2818,115 operates over a broad frequency range, making it versatile for different signal amplification tasks.
  • Low Noise Figure: With an impressively low noise figure, this LNA ensures that the signal integrity is maintained, enhancing the overall system sensitivity and performance.
  • High Gain: The device provides a high gain to boost weak signals without significant distortion, which is critical for maintaining the quality of the communication link.
  • Power Efficiency: Designed for power-sensitive applications, the BGA2818,115 offers efficient power consumption, which is crucial for battery-operated devices.
  • Robustness: It is built to withstand tough conditions, ensuring reliable performance even in harsh environments.

Applications

The BGA2818,115 is suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning Systems (GPS) receivers
  • Infrastructure for mobile networks
  • Satellite communication equipment
  • RFID readers and IoT devices

Quality and Reliability

NXP is known for its commitment to quality, and the BGA2818,115 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can meet the needs of even the most demanding applications. The product is also backed by NXP's comprehensive technical support and documentation, making integration into existing systems seamless for engineers and developers.

Ordering Information

The BGA2818,115 comes in a standard package and is available for order through NXP's distribution network. For detailed ordering and pricing information, customers should contact NXP or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8823
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess