EN
  • EN
  • DE

MMZ27333BT1

Part No MMZ27333BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 1.5GHz ~ 2.7GHz
P1dB 32.2dBm
Gain 35.8dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 430mA
Test Frequency 2.14GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number MMZ27333
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1346023-MMZ27333BT1
Ultra Librarian 3D Model Ultra Librarian MMZ27333BT1 CAD Model

Description

The MMZ27333BT1 is a state-of-the-art RF power amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their cutting-edge technology and high-quality products. This amplifier is part of NXP's extensive MMZ series, which is renowned for its exceptional performance, reliability, and efficiency.

Engineered for high-frequency applications, the MMZ27333BT1 operates within the range of 2300 to 2700 MHz, making it an ideal choice for wireless communication systems, including LTE and WiMAX infrastructures. The device is capable of delivering a robust output power level, ensuring strong signal transmission and reception for various applications.

The MMZ27333BT1 boasts a high gain that allows for significant signal amplification, improving the quality and reach of wireless communication. This RF power amplifier also features excellent linearity, which minimizes distortion and ensures the integrity of the transmitted signal, a crucial aspect for maintaining high data rates and reliable connectivity.

Encased in a compact, surface-mount package, the MMZ27333BT1 is designed for easy integration into a wide range of electronic systems. Its small form factor enables designers to incorporate it into space-constrained applications without compromising performance. The device's package is engineered to optimize thermal performance, ensuring stability and longevity even under strenuous operating conditions.

The MMZ27333BT1 is also characterized by its low power consumption, which not only contributes to the energy efficiency of the overall system but also reduces the thermal load, thereby enhancing the product's lifespan. With a focus on sustainability, NXP has crafted this amplifier to meet the demands of energy-conscious consumers and businesses alike.

In summary, the MMZ27333BT1 from NXP is a versatile and powerful RF power amplifier that offers superior performance for a variety of high-frequency applications. Its combination of high gain, excellent linearity, and efficient power usage makes it a top choice for designers looking to create robust wireless communication solutions.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8124 $61.6868
16+ $7.2308 $115.6928
25+ $7.0048 $175.1200
35+ $6.7788 $237.2580
45+ $6.5529 $294.8805
59+ $5.8750 $346.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess