EN
  • EN
  • DE

LTC6930CMS8-8.19#TRPBF

Part No LTC6930CMS8-8.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 8.192MHz/ 4.096MHz/ 2.048MHz/ 1.024MHz/ 0.512MHz/ 0.256MHz/ 0.128MHz/ 0.064MHz- 0.032768MHz to 8.192MHz 8-Pin MSOP T/R / IC OSC SILICON 8.192MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 8.192MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 880μA
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784450-LTC6930CMS8-8.19#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-8.19#TRPBF CAD Model

Description

The LTC6930 series from Linear Technology presents a high precision, fixed frequency silicon oscillator offering a range of frequency options. The LTC6930CMS8-8.19#TRPBF is a specific part within this series that provides a stable 8.19 MHz clock output. This silicon oscillator is an excellent alternative to traditional crystal oscillators, offering better reliability and robustness, particularly in industrial environments where mechanical stress and temperature variations are common.

Key Features

  • Frequency: Fixed at 8.19 MHz with a precision of ±0.05%.
  • Supply Voltage: Operates from a single 2.25V to 5.5V supply, making it versatile for various applications.
  • Low Power Consumption: Designed for battery-powered and portable applications, with a typical supply current of only 105μA.
  • High Reliability: No external components required, providing enhanced reliability over external crystal-based solutions.
  • Temperature Stability: Offers excellent temperature stability over the industrial temperature range (-40°C to 85°C).
  • Output Logic: CMOS output logic levels with rail-to-rail swing ensure compatibility with most digital systems.
  • Package: Supplied in an 8-lead MSOP package that is RoHS compliant and suitable for automated assembly processes.
  • Tape and Reel Packaging: The '#TRPBF' suffix indicates that this component is provided in tape and reel packaging for efficient pick-and-place manufacturing.

Applications

The LTC6930CMS8-8.19#TRPBF is ideal for use in a wide range of applications where a stable and reliable clock source is critical. These include:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Microprocessor and microcontroller clock generation
  • Industrial and automotive systems
  • Medical devices
  • Test and measurement equipment

With its combination of features, the LTC6930CMS8-8.19#TRPBF oscillator from Linear Technology is an excellent choice for designers looking for a compact, efficient, and reliable timing solution that is easy to integrate into their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3320 $53.2800
95+ $1.0929 $103.8255
145+ $1.0588 $153.5260
200+ $1.0246 $204.9200
255+ $0.9905 $252.5775
340+ $0.8880 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess