Products specifications

Manufacturer NXP
Win Source Part Number 1132867-74LVC2245ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2245ABQ CAD Model

Description

The NXP 74LVC2245ABQ is a high-performance, octal bidirectional transceiver designed for use in 3.3V systems. It belongs to the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-power applications and its ability to interface with both 3.3V and 5V logic levels.

Key Features

  • Logic Family: LVC - Low-Voltage CMOS technology.
  • Supply Voltage: Operates at a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.
  • Logic Type: Bidirectional transceiver with direction pin (DIR) and output enable (OE) for flexible control.
  • Bus Hold: Equipped with bus hold feature, which helps to retain the last known state during high-impedance conditions.
  • Speed: Fast propagation delay and output transition times, suitable for high-speed signal transfer.
  • ESD Protection: High electrostatic discharge (ESD) protection level, ensuring robustness in harsh environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Package: Available in a DHVQFN20 package which is lead-free and RoHS compliant.

Applications

The 74LVC2245ABQ is versatile and can be used in a variety of applications. It's particularly suited for interfacing between different voltage domains in a system, making it ideal for:

  • Microprocessor or microcontroller-based systems.
  • Data communication and telecommunication systems.
  • Servers and networking equipment.
  • Consumer electronics such as smartphones, tablets, and gaming consoles.

Additional Information

This octal bidirectional transceiver is not only designed for low-power consumption but also maintains the integrity of the data signal. Its ability to switch between sending and receiving directions on each data path makes it highly efficient for bus-oriented communication systems. The NXP 74LVC2245ABQ ensures seamless data transfer while minimizing power usage, providing a reliable solution for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
Analog Devices Inc.
Protected Analog Switches
Lowest to $535.2941
ECAD model for AD7512DITQ
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP 16/32B 400MHZ LP 176LQFP
Need more? Email Us
ECAD model for ADSP-BF518BSWZ-4F4
Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4371 $73.1130
65+ $1.9999 $129.9935
105+ $1.9378 $203.4690
140+ $1.8758 $262.6120
180+ $1.8124 $326.2320
240+ $1.6248 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,700 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention