EN
  • EN
  • DE
  • IT

R5F103AAASP#VO

Part No R5F103AAASP#VO
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SMDDIP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 755877-R5F103AAASP#VO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F103AAASP#VO CAD Model

Description

Microchip Technology's R5F103AAASP#VO

Introducing the R5F103AAASP#VO, a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to deliver robust performance and versatility for a wide range of applications. This advanced component is part of the renowned RL78 Family, which is known for its exceptional power efficiency and integration of rich features within a compact package.

The R5F103AAASP#VO operates at a voltage range of 1.6V to 5.5V, making it suitable for battery-operated devices and applications with varying power supply requirements. With a CPU speed of up to 32MHz, this MCU ensures swift processing capabilities, enabling it to handle complex tasks and computations with ease.

Equipped with 16KB of flash memory, the R5F103AAASP#VO provides ample space for your application code and data storage. Additionally, it boasts 2KB of RAM, ensuring smooth operation and efficient data handling for real-time processes. The MCU's memory architecture is carefully designed to optimize both code density and performance, leading to reduced system costs and improved functionality.

One of the key features of the R5F103AAASP#VO is its rich set of integrated peripherals. It includes an A/D converter, which allows for precise analog signal measurement, and a D/A converter for accurate analog signal output. The MCU also offers multiple communication interfaces, such as I2C, SPI, and UART, providing versatile options for connecting with other devices and components within a system.

The R5F103AAASP#VO is also equipped with a host of safety and security features, including a watchdog timer to prevent system malfunctions and a flash memory protection function to secure your application against unauthorized access or copying. These features ensure reliable operation and protect the integrity of your application.

Whether you are developing consumer electronics, industrial control systems, or IoT devices, the R5F103AAASP#VO from Microchip Technology is an excellent choice for designers looking for a high-performance, feature-rich, and energy-efficient microcontroller. Its robust architecture and comprehensive feature set make it a versatile component that can elevate the capabilities of your next project.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess