Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 9KB (3K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33FJ09GS302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917652-DSPIC33FJ09GS302-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302-E/SS CAD Model

Description

Microchip Technology DSPIC33FJ09GS302-E/SS Product Overview

The DSPIC33FJ09GS302-E/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This integration creates a versatile and powerful component suitable for a wide array of applications, particularly in the realm of embedded control systems.

Key Features

  • Core: The DSPIC33FJ09GS302-E/SS is built on a 16-bit dsPIC33FJ core, capable of executing up to 40 MIPS (Million Instructions Per Second) at 3.0-3.6V, ensuring swift and efficient processing for demanding tasks.
  • Program Memory: It comes with 9 KB of flash memory, providing ample space for application code.
  • RAM: With 1 KB of RAM, this DSC allows for efficient data handling and storage for real-time operations.
  • Digital I/O: The device features 21 I/O pins, offering flexibility in interfacing with external components and peripherals.
  • Advanced Peripherals: It includes advanced control peripherals such as PWM, input capture, and output compare, making it ideal for motor control and power conversion applications.
  • Communication Interfaces: The DSC supports a range of communication protocols including SPI, I2C, and UART, allowing for easy integration with other devices and systems.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environments.
  • Package: The component is available in a 20-SSOP (Shrink Small Outline Package) that optimizes board space without compromising performance.

Applications

Given its powerful feature set, the DSPIC33FJ09GS302-E/SS is an excellent choice for applications that require a mix of control and signal processing capabilities. These include:

  • Power supply and power management systems
  • Motor control (BLDC, PMSM, ACIM)
  • Smart sensors and advanced sensor fusion
  • Automotive and transportation systems
  • Industrial control systems
  • Audio and speech processing

Overall, the DSPIC33FJ09GS302-E/SS is a robust DSC that combines the best of both worlds: the ease of use of an MCU and the processing power of a DSP, making it an ideal choice for engineers looking to develop advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1384 $114.2768
3+ $46.8826 $140.6478
5+ $45.4170 $227.0850
6+ $43.9526 $263.7156
8+ $42.4870 $339.8960
11+ $38.0927 $419.0197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention