EN
  • EN
  • DE

BAS40-04W

Part No BAS40-04W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151401-BAS40-04W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS40-04W CAD Model

Description

NXP BAS40-04W Schottky Diode

The NXP BAS40-04W is a high-performance Schottky diode designed to meet the needs of a wide range of applications. This small-signal Schottky diode is optimized for low forward voltage drop and high switching speed. It is commonly used in high-frequency rectification and reverse polarity protection applications where efficiency is a key concern.

Key Features:

  • Low Forward Voltage Drop: The BAS40-04W features a low forward voltage drop, which results in reduced power loss and higher efficiency in operation. This characteristic is particularly beneficial in power-sensitive designs.
  • Fast Switching Speed: Fast switching capability is essential for high-frequency applications, and the BAS40-04W excels in this aspect, offering quick and efficient transitions.
  • Low Capacitance: The diode's low capacitance ensures minimal signal distortion, making it suitable for high-speed circuits and RF applications.
  • Dual Diode Configuration: This component contains two diodes in a series configuration, packaged in a small SOT-323 (SC-70) surface-mount package. This saves space on the PCB and simplifies circuit design.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the BAS40-04W is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The versatility of the NXP BAS40-04W allows it to be used in a variety of applications, including:

  • High-frequency rectification in power supplies
  • Reverse polarity protection circuits
  • Switching power supplies
  • DC-DC converters
  • Charge and battery management systems
  • Voltage clamping applications
  • Signal demodulation

With its combination of low forward voltage, high switching speed, and compact form factor, the NXP BAS40-04W Schottky diode is an excellent choice for designers looking to enhance the performance and efficiency of their electronic circuits. Whether you are working on portable devices, power management systems, or high-speed digital interfaces, the BAS40-04W provides the reliability and functionality required for state-of-the-art electronic applications.

You May Also Be Interested in

Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
3,735+ $0.0268 $100.0980
5,795+ $0.0259 $150.0905
8,335+ $0.0240 $200.0400
10,825+ $0.0231 $250.0575
13,515+ $0.0222 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess