Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Linear Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature -20°C, 70°C
Accuracy ±2°C
Output Type Open Drain
Output Active High, Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis No
Features Utilizes External Sensor
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Supply Current 200μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783206-LTC2996CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2996
Introduction Date July 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2996CDD#PBF CAD Model

Description

The LTC2996CDD#PBF temperature sensor from Linear Technology is a small, low-power device that utilizes an external sensor and operates over a temperature range of 0°C to 70°C.

  • Package: 10-WFDFN exposed pad
  • Output Type: open drain
  • Accuracy: ±2°C
  • Trip Temperature Threshold: cold and hot
  • Applications: power supplies, battery management, and system monitoring

You May Also Be Interested in

Texas Instruments
IC THERMOSTAT PRESET SOT23-5 / Temp Sensor Digital 5-Pin SOT-23 T/R
Lowest to $0.8649
ECAD model for LM26CIM5-BPB/NOPB
Maxim Integrated
Temp Sensor Digital 6-Pin SOT-23 T/R / IC TEMP SWITCH DL TRIP SOT23-6
Need more? Email Us
ECAD model for MAX6505UTP065+T
Maxim Integrated
Temp Sensor 5-Pin SOT-23 T/R / IC TEMP SWITCH SOT23-5
Lowest to $14.8816
ECAD model for MAX6504UKN025+T
Microchip Technology
THERMOSTAT 125DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-125E/OT
Microchip Technology
THERMOSTAT 115DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-115E/OT
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $2.7979
ECAD model for TC6502P065VCT
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Need more? Email Us
ECAD model for LM26LVCISD-120/NOPB
Texas Instruments
THERMOSTAT 60DEG ACT HI SOT563-6
Lowest to $1.0956
ECAD model for TMP303CDRLR
Texas Instruments
THERMOSTAT 95DEG ACT HI/LO 6WSON
Lowest to $0.9158
ECAD model for LM26LVCISD-095/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2111 $67.2666
15+ $9.1990 $137.9850
22+ $8.9115 $196.0530
30+ $8.6241 $258.7230
39+ $8.3365 $325.1235
52+ $7.4742 $388.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 820 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention