EN
  • EN
  • DE

MP3V7007DP

Part No MP3V7007DP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.02PSID 0.13" 2.82V 8SOP / Pressure Sensor ±1.02PSI (±7kPa) Differential Male - 0.13" (3.3mm) Tube, Dual 0.06 V ~ 2.82 V 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V7007
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure ±1.02PSI (±7kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure ±10.88PSI (±75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package 8-SOP
Base Product Number MP3V7
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345837-MP3V7007DP
Ultra Librarian 3D Model Ultra Librarian MP3V7007DP CAD Model

Description

Product Overview: MP3V7007DP from NXP

The MP3V7007DP is a state-of-the-art integrated pressure sensor from NXP Semiconductors, designed for a wide range of applications where precise pressure measurement is crucial. This advanced sensor is part of NXP's MPXV7007 series, known for its reliability and performance in measuring differential pressure.

Key Features

  • Pressure Range: The MP3V7007DP is capable of measuring differential pressures ranging from -7 to +7 kPa, making it versatile for various applications that require a mid-range pressure sensor.
  • High Sensitivity: With its high sensitivity of 1.0 mV/kPa, this sensor provides accurate and reliable readings, ensuring precise control and monitoring of pressure systems.
  • Temperature Compensated: The device includes temperature compensation from -40°C to +125°C, which guarantees consistent performance even under changing environmental conditions.
  • Calibrated: Each MP3V7007DP sensor is calibrated and tested, ensuring that it delivers accurate pressure measurements right out of the box.
  • Supply Voltage: It operates on a supply voltage of 3.0 V to 5.0 V, making it compatible with a wide range of electronic circuits and systems.
  • Output: The sensor provides an analog output that can be easily interfaced with ADCs (Analog-to-Digital Converters) for further processing in digital systems.

Applications

The MP3V7007DP is ideal for a variety of applications, including but not limited to:

  • Medical devices such as respiratory equipment
  • Industrial control systems for pressure monitoring
  • Automotive systems for fuel and air intake pressure measurement
  • Consumer electronics for weather stations and indoor climate control

With its robust design and versatile features, the MP3V7007DP from NXP is a top choice for engineers and designers looking for a reliable differential pressure sensor. Whether it's for healthcare, automotive, industrial, or consumer electronics, this sensor provides the accuracy and durability needed for critical pressure measurement tasks.

You May Also Be Interested in

Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess