EN
  • EN
  • DE

MF58104F3950

Part No MF58104F3950
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 100KOHM 3950K BEAD / NTC Thermistor 100k Bead, Glass
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Cantherm
Series MF58
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±1%
B25/50 3950K
Temperature Range - Operating -55°C ~ 200°C
Power - Max 50 mW
Mounting Type Through Hole
Package / Case Bead, Glass
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 884543-MF58104F3950
Ultra Librarian 3D Model Ultra Librarian MF58104F3950 CAD Model

Description

The MF58 NTC Thermistor is a temperature sensor used in various electronic applications.

  • Manufacturer: Cantherm
  • Product Name: MF58 NTC Thermistor
  • Resistance @ 25°C: 100k ohms
  • Resistance Tolerance: ±1%
  • B25/50 Value: 3950K
  • Operating Temperature Range: -55°C to 200°C
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Package Quantity: 500 pcs
  • Power Rating: 50 mW
  • Series: MF58

You May Also Be Interested in

Honeywell
THERM NTC 2.2KOHM 3887K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Vishay
THERM NTC 2.2KOHM 3977K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3478K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 2KOHM 3068K BEAD
Need more? Email Us
Panasonic
MULTILAYER NTC CHIP THERMISTOR
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8825 $52.9500
140+ $0.7242 $101.3880
215+ $0.7015 $150.8225
295+ $0.6789 $200.2755
385+ $0.6563 $252.6755
510+ $0.5884 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess