EN
  • EN
  • DE

DS90C124QVS

Part No DS90C124QVS
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169532-DS90C124QVS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90C124QVS CAD Model

Description

The DS90C124QVS is a 24-bit Flat Panel Display (FPD) Link transmitter with a single-ended clock. Manufactured by National Semiconductor (now Texas Instruments), it's designed to interface a graphics source to a flat panel display. This device utilizes the FPD-Link interface, which enables high-speed data transmission with reduced cable size and system cost.

Applications:

  • Flat panel displays
  • Laptop computers
  • LCD monitors
  • Digital signage
  • Automotive display systems

Features:

  • 24-bit color support: Supports a wide range of colors for vibrant display output.
  • FPD-Link interface: Enables high-speed data transmission with reduced EMI.
  • Single-ended clock: Simplifies system design and reduces component count.
  • Low power consumption: Reduces overall system power requirements.
  • VESA compliant: Ensures compatibility with industry-standard display protocols.

Benefits:

  • High-quality display output: Supports a wide range of colors for crisp and clear images.
  • Reduced EMI: FPD-Link interface minimizes electromagnetic interference.
  • Simplified system design: Single-ended clock reduces design complexity and component count.
  • Energy efficiency: Low power consumption contributes to energy savings.
  • Interoperability: VESA compliance ensures compatibility with a wide range of display devices.

The DS90C124QVS is designed to transmit video data from a graphics source to a flat panel display using the FPD-Link interface. The FPD-Link interface enables high-speed data transmission while minimizing electromagnetic interference (EMI). The single-ended clock simplifies system design and reduces the number of components required. The device supports 24-bit color, providing a wide range of colors for high-quality display output. Its low power consumption contributes to energy efficiency. VESA compliance ensures compatibility with a wide range of flat panel displays and other display devices. This device is suitable for various applications, including laptop computers, LCD monitors, digital signage, and automotive display systems.

You May Also Be Interested in

Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
COSMO
REED RELAY
Lowest to $1.9713
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3819 $53.8190
20+ $5.0347 $100.6940
31+ $4.8611 $150.6941
45+ $4.5139 $203.1255
58+ $4.3403 $251.7374
72+ $4.1667 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess