Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±2% RH
Response Time 7s
Supply Voltage (V) 2.7V ~ 5.5V
Mounting Style SMD
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-WFQFN
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800781-QM1H0P0073
Ultra Librarian 3D Model Ultra Librarian QM1H0P0073 CAD Model

Description

The Sharp Microelectronics 800781-QM1H0P0073 is an obsolete (end of life) electronic component. This sensor type product has a humidity range of 0 ~ 100% RH and a temperature range of -20°C ~ 85°C. The manufacturer pack quantity is 1,500 and the supply voltage is 2.7V ~ 5.5V.

You May Also Be Interested in

Honeywell
SENSOR HUMI/TEMP 3.3V SPI 3% SMD
Need more? Email Us
ECAD model for HIH7131-000-001
Amphenol Advanced Sensors
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Need more? Email Us
ECAD model for CC2D33S
Microchip Technology
SENSOR DIGITAL -55C-125C / Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Lowest to $0.4252
ECAD model for AT30TS74-U1FMCB-T
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $15.0601
ECAD model for DS1726U+
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 2% SMD
Need more? Email Us
ECAD model for HPP845E031R4
TDK Corporation
SENSOR HUMIDITY 5V ANALOG 3% MOD
Need more? Email Us
ECAD model for CHS-UPS
Torex Semiconductor Ltd
TEMPERATURE SENSOR / Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Need more? Email Us
ECAD model for XC3101AC70NR-G
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Lowest to $75.2992
ECAD model for DS18B20-PAR+T&R
Rohm Semiconductor
THERMOSTAT 60DEGC ACT LOW HVSOF5 / Thermostat 60°C Active Low Open Drain 5-HVSOF
Lowest to $0.3707
ECAD model for BDJ0600HFV-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3251 $58.6008
19+ $6.0104 $114.1976
29+ $5.8225 $168.8525
40+ $5.6347 $225.3880
52+ $5.4469 $283.2388
69+ $4.8834 $336.9546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,109 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention