Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 70°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937090-TMP303EDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303EDRLR CAD Model

Description

Product Overview: TMP303EDRLR by Texas Instruments

The TMP303EDRLR is a precision temperature switch from Texas Instruments, a global semiconductor company that designs and manufactures a wide range of integrated circuits and embedded processors. This particular product is part of the TMP303 series, which is known for its accuracy and reliability in temperature monitoring applications.

Key Features

  • Accuracy: The TMP303EDRLR boasts an impressive accuracy of ±1°C, ensuring precise temperature readings.
  • Operating Range: This device operates over a wide temperature range, making it suitable for various applications.
  • Low Power Consumption: With a design focused on energy efficiency, the TMP303EDRLR is ideal for battery-powered devices.
  • Programmable Limits: Users can set the overtemperature and undertemperature limits, allowing for customized thermal management.
  • Supply Voltage: The device supports a supply voltage range that accommodates multiple system designs.
  • Small Footprint: The TMP303EDRLR comes in a compact SOT-563 package, making it suitable for space-constrained applications.

Applications

The TMP303EDRLR is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones and tablets
  • Industrial systems where temperature monitoring is crucial
  • Portable medical devices that require consistent temperature regulation
  • Computing hardware, including servers and laptops
  • Automotive electronics for both in-cabin and under-the-hood environments

Why Choose TMP303EDRLR?

Designers and engineers often select the TMP303EDRLR for its high accuracy and low power consumption, which are essential for maintaining system performance and extending battery life. The programmability of the temperature thresholds allows for a high degree of flexibility, enabling the device to fit into a wide array of temperature-sensitive applications. Additionally, the small package size is highly advantageous for modern electronics where space is at a premium.

Overall, the TMP303EDRLR from Texas Instruments stands out as a reliable and precise temperature switch that can be seamlessly integrated into various electronic systems to ensure optimal operation across a broad range of temperatures.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
ECAD model for TC6502P115VCT
Texas Instruments
THERMOSTAT 80DEG ACT HI SOT563-6 / Thermostat 80°C Active High Push-Pull SOT-5X3
Lowest to $0.7140
ECAD model for TMP303FDRLR
Texas Instruments
Resistor-Programmable Temperature Switch in SOT Package
Lowest to $0.4720
ECAD model for TMP709AIDBVR
Texas Instruments
THERMOSTAT 70DEG ACT HI SOT563-6 / Thermostat 70°C Active High Push-Pull SOT-5X3
Lowest to $0.9503
ECAD model for TMP303EDRLR
Texas Instruments
SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Need more? Email Us
ECAD model for LM27CIM5X-2HJ
Texas Instruments
SOT-23, ±3°C Accurate, 120°C-150°C Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $2.0756
ECAD model for LM27CIM5X-ZHJ
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT DGTL LOPWR SOT23-5
Lowest to $1.5320
ECAD model for LM26CIM5-SPA
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP
Lowest to $3.2936
ECAD model for TC650AEVUATR
Texas Instruments
Accurate, Factory-Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.2999
ECAD model for LM26CIM5X-HHD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9503 $57.0180
145+ $0.7797 $113.0565
225+ $0.7554 $169.9650
310+ $0.7310 $226.6100
400+ $0.7067 $282.6800
535+ $0.6336 $338.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention