EN
  • EN
  • DE

BAP55LX,315

Part No BAP55LX,315
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SILICON PIN SOD-882D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.28pF @ 20V, 1MHz
Resistance @ If, F 800 mOhm @ 100mA, 100MHz
Power Dissipation (Max) 135mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package 2-DFN1006D (0.6x1.0)
Win Source Part Number 097520-BAP55LX,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAP55LX,315 CAD Model

Description

The NXP BAP55LX,315 is a cutting-edge diode, designed to meet the rigorous demands of modern electronic applications. This product is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. The BAP55LX,315 is a silicon PIN diode that comes in a small SOD-882 leadless package, which makes it an excellent choice for space-constrained applications.

Key Features

  • Low Capacitance: The diode features a very low diode capacitance, which is ideal for high-frequency applications where signal integrity is paramount.
  • High-Speed Switching: With its fast switching capabilities, the BAP55LX,315 is well-suited for high-speed signal switching tasks, ensuring minimal signal delay and high performance.
  • Low Series Resistance: The low series resistance of this diode contributes to its high efficiency, allowing for better power management in circuit designs.
  • Surface-Mount Package: The SOD-882 package is designed for surface mounting, which allows for automated assembly processes and is ideal for high-volume production.
  • Leadless Design: The leadless design helps in reducing the size and weight of the end product, making it more compact and environmentally friendly.

Applications

The NXP BAP55LX,315 is versatile and can be used in a variety of applications, including:

  • RF switch circuits
  • High-frequency signal processing
  • Attenuators
  • VHF and UHF applications
  • Mobile communication devices

Reliability and Quality

NXP Semiconductors is known for its focus on quality and reliability, and the BAP55LX,315 is no exception. Each diode is manufactured under strict quality control standards, ensuring that each component performs to the highest specifications. The BAP55LX,315 is RoHS compliant, demonstrating NXP's commitment to environmental sustainability and safety.

For engineers and designers looking for a high-performance diode that does not compromise on space or efficiency, the NXP BAP55LX,315 is an excellent choice. Its robust design and advanced features ensure that it can meet the needs of the most demanding electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess