EN
  • EN
  • DE

CD74HC688NSR

Part No CD74HC688NSR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 20-SOIC (0.209", 5.30mm Width)
Mounting SMD
Win Source Part Number 765455-CD74HC688NSR
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC688
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC688NSR CAD Model

Description

Overview of Texas Instruments CD74HC688NSR

The Texas Instruments CD74HC688NSR is a high-speed CMOS logic 8-bit magnitude comparator designed for use in systems that require fast decision-making capabilities. This integrated circuit is part of the HC family and offers a high degree of functionality and reliability for a wide range of applications, including data processing, control systems, and automated test equipment.

Key Features

  • Logic Type: 8-Bit Magnitude Comparator
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing flexibility for both battery-powered and traditional power supply designs.
  • High-Speed Performance: Typical propagation delay times as low as 13ns, ensuring rapid processing and comparison of data.
  • Low Power Consumption: CMOS technology contributes to reduced power usage, making the CD74HC688NSR suitable for energy-sensitive applications.
  • Package: Comes in an SOP (Small Outline Package) with a 20-pin configuration, providing a compact footprint for space-constrained designs.
  • Temperature Range: Operational temperature range from -55°C to 125°C, allowing performance in extreme environmental conditions.

Functional Description

The CD74HC688NSR compares two 8-bit words and provides an output that indicates the equality or inequality of the compared words. The device has two sets of eight inputs, labeled A0 to A7 and B0 to B7, and one output labeled 'EQUAL'. When the compared words match exactly, the 'EQUAL' output goes low, signaling that the two 8-bit inputs are the same. This functionality is essential in systems where data integrity and accuracy are critical.

Applications

Due to its high-speed comparison capabilities and low power consumption, the CD74HC688NSR is ideal for applications such as:

  • Data processing systems where rapid comparison of information is required.
  • Control systems that need to make decisions based on precise criteria.
  • Automated test equipment for validation and quality assurance processes.
  • Communication systems where signal or data integrity must be continuously monitored.

With its robust design and versatile features, the Texas Instruments CD74HC688NSR is a valuable component for any application requiring reliable and efficient digital comparison.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6054 $56.1890
80+ $1.3173 $105.3840
120+ $1.2761 $153.1320
165+ $1.2350 $203.7750
210+ $1.1938 $250.6980
285+ $1.0703 $305.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,439 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess