EN
  • EN
  • DE

MCP7940NT-I/SN

Part No MCP7940NT-I/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description Low-Cost I2C Real-Time Clock/Calendar with SRAM and Battery Switchover | IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 1.8V ~ 5.5V
Supply Voltage , Battery 1.3V ~ 5.5V
Current - Timekeeping (Maximum) 1.2μA at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP7940N
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221232-MCP7940NT-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP7940NT-I/SN CAD Model

Description

Microchip MCP7940NT-I/SN Real-Time Clock/Calendar

The MCP7940NT-I/SN is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and control in embedded systems. This compact, low-power device is packed with features that make it ideal for a wide range of applications including smart energy, home appliances, industrial control systems, and consumer electronics.

One of the standout features of the MCP7940NT-I/SN is its built-in 64-byte battery-backed SRAM, which ensures that data is retained even when the main power supply is lost. This RTCC operates over the standard I2C™ bus, allowing easy integration into most microcontroller-based systems. With a battery switchover circuit included, the device can automatically switch to backup power, ensuring uninterrupted timekeeping.

The MCP7940NT-I/SN offers a full calendar system with hours, minutes, seconds, days, weeks, months, and years. It also accounts for leap years up to the year 2399, providing a long-term, maintenance-free solution. Additionally, it includes features such as digital trimming for time calibration, which can compensate for crystal frequency drifts due to temperature changes or other factors.

Alarm functions are another key feature of this device, which can be programmed to trigger on a minute, hour, day, or date basis. This flexibility allows for precise scheduling of events or tasks. The MCP7940NT-I/SN also provides a programmable clock output which can be used for various purposes, including external component clocking or as a system wakeup signal.

With a wide operating voltage range of 1.8V to 5.5V, the MCP7940NT-I/SN is versatile for different power environments. Its temperature range of -40°C to +85°C ensures reliable operation under varying conditions. The device comes in an 8-pin SN (SOIC) package, making it easy to incorporate into PCB designs without taking up significant space.

In summary, the Microchip MCP7940NT-I/SN is a feature-rich, reliable RTCC solution that provides precise timekeeping, low power consumption, and a host of programmable features to meet the needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7851 $51.0315
160+ $0.6442 $103.0720
245+ $0.6241 $152.9045
335+ $0.6039 $202.3065
430+ $0.5838 $251.0340
575+ $0.5234 $300.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess