EN
  • EN
  • DE

MAX1406EWE+T

Part No MAX1406EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 ESD PROT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX1406
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 701311-MAX1406EWE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1406EWE+T CAD Model

Description

The MAX1406EWE+T is a robust, low-power, RS-232 and V.28/V.24 communications interface with automatic shutdown/wake-up features and high data-rate capabilities, designed and manufactured by Maxim Integrated. This integrated circuit is particularly well-suited for battery-powered applications due to its low-power consumption and efficient power management features.

Key Features

  • Low Power Consumption: The device operates with a supply current as low as 1µA, making it an excellent choice for power-sensitive applications.
  • High Data Rate: Capable of data rates up to 120kbps, the MAX1406EWE+T is designed to support high-speed communication without compromising signal integrity.
  • Automatic Shutdown and Wake-Up: The device includes an automatic shutdown feature that reduces power when the transceiver is not in use, and a wake-up feature that enables the transceiver when a valid RS-232 voltage is applied to any receiver input.
  • ESD Protection: The transceiver inputs and outputs are protected against ±15kV electrostatic discharge (ESD) shocks, ensuring reliability and robustness in harsh environments.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+5.5V and -5.5V) from a single 3.0V to 5.5V supply, eliminating the need for additional power supplies.

Applications

The MAX1406EWE+T is ideal for various applications where reliable data communication is required, such as:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebook and Laptop Computers
  • PDAs and Mobile Communication Devices
  • Data Cable Applications

Package and Quality

The device is offered in a 16-pin WSOIC (Wide Small Outline Integrated Circuit) package, designated by the suffix 'EWE'. The '+T' indicates the product is provided in tape and reel packaging, suitable for automated assembly processes. Maxim Integrated ensures high standards of quality and reliability for the MAX1406EWE+T, making it a trusted choice for engineers and designers seeking a high-performance communication interface solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7939 $52.7329
26+ $3.9335 $102.2710
40+ $3.8106 $152.4240
55+ $3.6877 $202.8235
71+ $3.5647 $253.0937
94+ $3.1960 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess