Product Overview: 74LVC1G74GD Flip-Flop from NXP
The 74LVC1G74GD is a high-performance, single D-type flip-flop with set and reset functionality, crafted with precision by NXP Semiconductors. This advanced logic device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Low Voltage Operation: The 74LVC1G74GD operates at a nominal voltage of 3.3V, making it suitable for low-power and battery-operated applications. It can also function over a wide voltage range from 1.65V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
- High-Speed Performance: This flip-flop is designed for high-speed operation, even at low voltages, ensuring swift data transfer and processing in critical applications.
- Set and Reset Capabilities: The device comes equipped with set (SD) and reset (RD) inputs that can be used to override the clock and directly control the state of the flip-flop.
- 5V Tolerant Inputs: Inputs are 5V tolerant, which means the device can be used in mixed-voltage environments without the risk of damage from higher voltage signals.
- Low Power Consumption: Its low power consumption is ideal for energy-sensitive designs, contributing to extended battery life and reduced power costs.
Technical Specifications
- Package: The 74LVC1G74GD comes in a compact, surface-mount XSON8 package, which is ideal for space-constrained applications.
- Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
- Logic Type: D-Type Flip-Flop with Set and Reset
- Output Type: Differential
- Propagation Delay: The device boasts a fast propagation delay, which is crucial for high-speed signal processing.
Applications
The 74LVC1G74GD is versatile and can be used in a wide array of applications, including but not limited to:
- Data storage and retrieval systems
- Communication infrastructure
- Embedded processors
- Portable electronics
- Industrial control systems
With its robust feature set and adherence to the stringent quality standards of NXP Semiconductors, the 74LVC1G74GD flip-flop is an excellent choice for designers seeking a reliable and efficient logic solution.