EN
  • EN
  • DE
  • IT

NCP1096PAG

Part No NCP1096PAG
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 90 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 0V ~ 57V
Current - Supply 336.7µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number NCP1096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372328-NCP1096PAG
Ultra Librarian 3D Model Ultra Librarian NCP1096PAG CAD Model

Description

The ON Semiconductor NCP1096PAG is a cutting-edge interface controller designed for high-performance applications that require efficient power over Ethernet (PoE). This device is compliant with the IEEE 802.3bt standard, which ensures its compatibility with the latest PoE systems capable of delivering up to 90 Watts of power over a single Ethernet cable. The NCP1096PAG is an ideal solution for powering devices such as wireless access points, security cameras, and Internet of Things (IoT) devices in a wide range of industrial and commercial settings.

Key Features

  • IEEE 802.3bt Compliant: Supports the latest PoE standard for up to 90W power delivery.
  • Integrated Power MOSFET: Features a built-in power MOSFET for streamlined power management.
  • Advanced Thermal Protection: Equipped with thermal shutdown mechanisms to prevent overheating and ensure device longevity.
  • Signature Resistor Detection: Includes a programmable signature resistor for flexible device classification.
  • Robust Package: Housed in a rugged 16-pin QFN package for enhanced durability and reduced space requirements.

Applications

The NCP1096PAG is versatile and can be used in various applications that require reliable and efficient power distribution through Ethernet cables. Its robust design and compliance with the latest PoE standard make it an excellent choice for:

  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phones
  • Point of Sale (POS) Systems
  • Network Routers and Switches
  • Smart Lighting Systems

Benefits

With the NCP1096PAG, users can expect a high level of efficiency and reliability. The device's integrated features reduce the need for external components, which can simplify design and reduce costs. Additionally, its advanced protection features ensure that both the controller and the powered device are safeguarded against potential electrical hazards, contributing to a secure and stable network environment.

You May Also Be Interested in

Microsemi Corporation
IC POE CNTRL 48QFP / Power Over Ethernet Controller Channel
Lowest to $15.7664
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $13.4727
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $2.6441
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $6.2161
Microchip Technology
IC POE CNTRL 12 CHANNEL
Lowest to $18.7844
Skyworks Solutions Inc.
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $8.9883
Microchip Technology
PD81000 RPF MCU P2.73.01
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $11.2958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9639 $67.3863
40+ $3.2526 $130.1040
62+ $3.1509 $195.3558
85+ $3.0492 $259.1820
110+ $2.9476 $324.2360
147+ $2.6425 $388.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess