EN
  • EN
  • DE

2N3904RLRAG

Part No 2N3904RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 625mW
Frequency - Transition 300MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 762222-2N3904RLRAG
Family Name 2N3904
Introduction Date November 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3904RLRAG CAD Model

Description

ON Semiconductor 2N3904RLRAG General Purpose Transistor

The ON Semiconductor 2N3904RLRAG is a highly versatile NPN Bipolar Junction Transistor (BJT) that is designed for general purpose amplifier and switching applications. This device is a testament to ON Semiconductor's commitment to providing high-quality components for a wide range of electronic circuits. The 2N3904RLRAG is widely recognized for its reliability and efficiency, making it a preferred choice for professionals and hobbyists alike.

Key Features

  • Type: NPN
  • Package: Through-hole TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 200mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 300
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2N3904RLRAG transistor is known for its high current gain and low saturation voltage, which make it an ideal choice for low-power amplification and switching. Its TO-92 package is widely used and suitable for through-hole PCB mounting, which enables easy integration into a variety of circuit designs.

Applications

This transistor can be used in numerous applications, including:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Linear amplification and switching
  • Driver stages in hi-fi amplifiers and television circuits

Due to its high input impedance and fast switching speeds, the 2N3904RLRAG is also a good choice for interfacing with high-impedance sources such as sensors or for driving loads with higher current requirements.

Quality and Environmental Compliance

ON Semiconductor ensures that the 2N3904RLRAG meets rigorous quality standards, providing consistent performance and durability. The device is also compliant with environmental regulations, which is a testament to ON Semiconductor's dedication to environmentally sustainable manufacturing practices.

For designers and engineers in need of a reliable general-purpose transistor, the ON Semiconductor 2N3904RLRAG offers an excellent balance of performance, versatility, and quality. Its widespread use in electronic projects is a clear indicator of its trusted capabilities.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess