Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 83MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765462-74HC73N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC73N,652 CAD Model

Description

Product Overview: 74HC73N,652

The 74HC73N,652 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This product belongs to the 74HC series, which are high-speed Si-gate CMOS devices that combine the low power advantages of CMOS with the high-speed operation of HMOS. The 74HC73N,652 is particularly known for its robust performance and versatility in various digital applications.

Key Features

  • Dual JK flip-flop: The 74HC73N,652 features two JK flip-flops with clear inputs. Each flip-flop has provisions for individual J, K, clock (CP), and reset (nR) inputs.
  • High-speed operation: This device is capable of fast toggle frequencies, making it suitable for high-speed counting and timing applications.
  • Wide operating voltage range: It operates on a wide voltage range from 2V to 6V, accommodating various levels of logic and making it compatible with many other logic families.
  • Low power consumption: The CMOS technology ensures low power dissipation, which is critical for power-sensitive designs.
  • Output capability: The 74HC73N,652 can drive 10 LSTTL loads, which is a measure of its output current-sourcing and sinking capability.
  • Symmetrical output impedance: With balanced propagation delays, the device provides consistent performance.
  • Pin and function compatible with 74LS73: This ensures easy migration and interchangeability with existing designs that utilize the LS technology.

Applications

The 74HC73N,652 is used in a wide array of electronic applications, such as:

  • Counters and dividers
  • Control circuits
  • Timing circuits
  • Pulse generators
  • Toggle circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC73N,652 is built to meet stringent quality control standards, ensuring reliability and performance in even the most demanding situations. The device is available in a standard DIP-14 package, which is suitable for through-hole mounting, offering ease of integration into various circuit boards.

With its combination of speed, low power, and versatile features, the 74HC73N,652 from NXP is an excellent choice for designers who require a reliable and efficient dual JK flip-flop for their digital logic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to €0.2609
ECAD model for SN74LVC74ADTG4
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to €4.3191
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to €0.1724
ECAD model for SN74AUP1G79DCKT
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention