Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0.4V ~ 5.5V
Current - Output / Channel 32mA
Frequency -
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number PCA9957
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368370-PCA9957HNMP
Ultra Librarian 3D Model Ultra Librarian PCA9957HNMP CAD Model

Description

NXP PCA9957HNMP LED Driver IC

The NXP PCA9957HNMP is a sophisticated LED driver integrated circuit designed to address the increasing demand for high-density LED control in various lighting applications. This device is part of NXP Semiconductors' expansive portfolio of lighting solutions, specifically tailored to enhance the performance and efficiency of LED arrays.

Key Features:

  • Channel Count: The PCA9957HNMP boasts an impressive 24-channel constant current sink output, allowing for the control of multiple LEDs simultaneously.
  • Output Current: Each channel can drive up to 57 mA (with a maximum total output current of 200 mA), and users can adjust the current from 0 mA to 57 mA through an external resistor.
  • Dimming Capability: It features 256-step (8-bit) PWM control per channel, which enables smooth and precise brightness control for each connected LED.
  • Error Detection: The device includes error detection features such as LED open detection, LED short detection, and over-temperature detection, ensuring safe and reliable operation.
  • Communication Interface: The PCA9957HNMP communicates via an I²C-bus interface and supports up to 64 programmable I²C-bus addresses, making it highly flexible for complex lighting designs.
  • Supply Voltage: It operates on a power supply voltage ranging from 3 V to 5.5 V, suitable for a wide range of LED lighting applications.
  • Package: The device comes in a compact HVQFN40 package, which is ideal for space-constrained applications.

Applications:

The PCA9957HNMP is designed for use in a variety of applications, such as:

  • RGB or RGBA LED displays
  • LED signboards and billboards
  • Backlighting systems for LCD TVs, monitors, and automotive displays
  • General-purpose LED lighting
  • Industrial and architectural lighting

Conclusion:

With its robust feature set and high channel count, the NXP PCA9957HNMP LED driver is an ideal choice for designers looking to create sophisticated, efficient, and reliable LED lighting solutions. Its advanced capabilities ensure precise control and long-term operation, cementing its place as a go-to component in the LED driver market.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER CTRLR PWM 40TQFN / LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
Need more? Email Us
ECAD model for ATMSL3085BT
Analog Devices Inc.
IC LED DRV RGLTR PWM 1.5A 16MSOP / LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A 16-MSOP-EP
Lowest to €7.9180
ECAD model for LT3950EMSE#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to €14.8008
ECAD model for LT3596IUHG
Richtek USA Inc.
IC LED DRIVER OFFL ANALOG 8SOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOP
Lowest to €1.9267
ECAD model for RT7306GS
Freescale Semiconductor - NXP
IC LED DRVR RGLTR DIM 80MA 32QFN
Lowest to €11.5446
ECAD model for MC34844AEP
Microchip Technology
HIGH BRIGHTNESS LED DRIVER / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-DFN (3x3)
Need more? Email Us
ECAD model for AT9919K7-GVAO
Freescale Semiconductor - NXP
10 Channel LED Backlight Driver with Integrated Power Supply
Lowest to €3.5970
ECAD model for MC34844
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention