Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836111-RTL8676P-CG
Ultra Librarian 3D Model Ultra Librarian RTL8676P-CG CAD Model

Description

The Realtek RTL8676P-CG is a highly integrated System-on-Chip (SoC) designed for advanced networking applications, primarily focusing on home gateway and router devices. It combines a powerful processor with comprehensive networking features to deliver high performance and flexibility.

Applications

  • High-end home gateway routers
  • Wireless routers with advanced features
  • Network Attached Storage (NAS) devices
  • VPN Routers
  • Smart Home hubs

Features

  • Powerful Processor: Integrates a high-performance processor core, enabling efficient handling of network traffic and complex applications.
  • Gigabit Ethernet Switch: Embedded Gigabit Ethernet switch providing high-speed connectivity for wired devices.
  • Hardware Acceleration: Includes hardware acceleration for NAT (Network Address Translation), QoS (Quality of Service), and VPN (Virtual Private Network) functionalities.
  • Wireless LAN Support: Designed to interface with external Wireless LAN (WLAN) chipsets for robust wireless connectivity, supporting 802.11ac and newer standards.
  • USB 3.0 Ports: Features multiple USB 3.0 ports for high-speed data transfer with external storage devices and peripherals.
  • Advanced Security Features: Supports advanced security protocols and firewall functionalities to protect the network from threats.
  • VoIP Support: Integrated Voice over IP (VoIP) support, allowing for connection of analog phones.

Benefits

  • High Performance Networking: Delivers high-speed Gigabit Ethernet and robust wireless connectivity for demanding applications.
  • Optimized Network Traffic: Hardware acceleration for NAT and QoS ensures smooth and efficient network operation.
  • Enhanced Security: Advanced security features protect the network from unauthorized access and malicious attacks.
  • Flexible Connectivity: Multiple USB 3.0 ports allow for easy connection of external storage devices and peripherals.
  • Integrated VoIP Support: Simplifies the integration of VoIP services.

Additional Details

The RTL8676P-CG is typically packaged in a BGA (Ball Grid Array) package. It requires external DDR memory for operation and supports various software platforms and development tools. Its comprehensive feature set and high performance make it an excellent choice for advanced networking applications.

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000
TDK Corporation
Lowest to €0.9545
ECAD model for SLF12575-220M4R0-PF
Skyworks Solutions Inc.
Lowest to €0.4453
ECAD model for SKY85612-11
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY85002-31
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.6536 €61.0339
54+ €2.1780 €117.6113
84+ €2.1098 €177.2223
116+ €2.0417 €236.8350
149+ €1.9735 €294.0490
200+ €1.7691 €353.8139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,250 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention