EN
  • EN
  • DE

PIC16C56-RC/P

Part No PIC16C56-RC/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 037866-PIC16C56-RC/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C56-RC/P CAD Model

Description

Microchip Technology's PIC16C56-RC/P Microcontroller

The PIC16C56-RC/P is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to tackle a wide array of applications within the embedded systems domain. This particular model is part of the renowned PIC microcontroller family, which has been celebrated for its ease of use, reliability, and cost-effectiveness.

At the heart of the PIC16C56-RC/P is a robust RISC architecture that allows it to perform instructions with incredible speed and efficiency. The device operates with a precision internal oscillator at a frequency of RC (Resistor/Capacitor), which means external components are minimized, reducing overall system cost and complexity.

With 1K x 12 words of EPROM, the PIC16C56-RC/P provides ample space for application code, which is essential for various control systems, custom automation solutions, and consumer electronic products. Its EEPROM technology ensures that the program memory is easily programmable and erasable, making development and prototyping processes more streamlined and less time-consuming.

The microcontroller features 25 bytes of RAM, which is utilized for temporary data storage and manipulation during operation. Additionally, it includes 12 I/O pins, giving engineers the flexibility to connect a range of peripherals and implement a variety of functions. These I/O pins are highly configurable and can handle both digital and analog signals, providing the versatility needed for complex designs.

One of the standout features of the PIC16C56-RC/P is its low power consumption, making it an ideal choice for battery-operated devices where power efficiency is paramount. It also supports a wide voltage range, ensuring compatibility with different power supply standards and making it a practical choice for multi-regional products.

Safety and reliability are also key aspects of the PIC16C56-RC/P, with built-in Watchdog Timer and code-protection features to prevent unauthorized access to the firmware. These features are crucial for applications where data integrity and system stability are critical.

In summary, the PIC16C56-RC/P from Microchip Technology is a compact, feature-rich microcontroller that offers an optimal balance between performance and cost. Whether for industrial, automotive, or consumer electronics, it provides a reliable foundation for any embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5366 $54.4392
27+ $3.7224 $100.5048
42+ $3.6060 $151.4520
58+ $3.4897 $202.4026
75+ $3.3734 $253.0050
100+ $3.0244 $302.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess